TE Connectivity Chip Resistor - Surface Mount RP73PF1E255KBTD

Description
255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127550DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127550DKR-ND
Chip Resistor - Surface Mount A127550DKR-ND
255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127550TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127550TR-ND
Chip Resistor - Surface Mount A127550TR-ND
255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127550CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127550CT-ND
Chip Resistor - Surface Mount A127550CT-ND
255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

255 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1081 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1081
Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1081
RES, 255K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 255K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1082
Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1082
RES, 255K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 255K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:255kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127550DKR-ND 73AC1081
Product Name Chip Resistor - Surface Mount Res, 255K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details