24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
24.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 24R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 24R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A127165CT-ND | 73AC1053 |
| Product Name | Chip Resistor - Surface Mount | Res, 24R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 24.9 ohms | 24.9 ohms |