TE Connectivity Chip Resistor - Surface Mount RP73PF1E24R3BTDF

Description
24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E24R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E24R3BTDF-ND
Chip Resistor - Surface Mount RP73PF1E24R3BTDF-ND
24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1051
Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1051
RES, 24R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1052
Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1052
RES, 24R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 24R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E24R3BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E24R3BTDF
Chip Resistor - Surface Mount RP73PF1E24R3BTDF
RES 24.3 OHM 0.1% 1/16W 0402

RES 24.3 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E24R3BTDF-ND 73AC1051 RP73PF1E24R3BTDF
Product Name Chip Resistor - Surface Mount Res, 24R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 24.3 ohms 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details