TE Connectivity Chip Resistor - Surface Mount RP73PF1E24K3BTD

Description
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127452CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127452CT-ND
Chip Resistor - Surface Mount A127452CT-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127452TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127452TR-ND
Chip Resistor - Surface Mount A127452TR-ND
24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

24.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1042
Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1042
RES, 24K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1041 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1041
Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1041
RES, 24K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E24K3BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E24K3BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E24K3BTD
RES 24.3K OHM 0.1% 1/10W 0402

RES 24.3K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127452CT-ND 73AC1042 RP73PF1E24K3BTD
Product Name Chip Resistor - Surface Mount Res, 24K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details