TE Connectivity Chip Resistor - Surface Mount RP73PF1E249KBTDF

Description
249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E249KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E249KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E249KBTDFTR-ND
249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

249 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E249KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E249KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E249KBTDFDKR-ND
RES 249K OHM 0.1% 1/16W 0402

RES 249K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E249KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E249KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E249KBTDFCT-ND
RES 249K OHM 0.1% 1/16W 0402

RES 249K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E249KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E249KBTDF
Chip Resistor - Surface Mount RP73PF1E249KBTDF
RES 249K OHM 0.1% 1/16W 0402

RES 249K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1067
Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1067
RES, 249K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 249K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1068
Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1068
RES, 249K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 249K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:249kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E249KBTDF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E249KBTDF
Resistors - Chip Resistor - Surface Mount RP73PF1E249KBTDF
RES 249K OHM 0.1% 1/16W 0402

RES 249K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E249KBTDFTR-ND RP73PF1E249KBTDF 73AC1067 RP73PF1E249KBTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 249K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A102JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details