TE Connectivity Chip Resistor - Surface Mount RP73PF1E243KBTD

Description
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127548CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127548CT-ND
Chip Resistor - Surface Mount A127548CT-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127548TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127548TR-ND
Chip Resistor - Surface Mount A127548TR-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127548DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127548DKR-ND
Chip Resistor - Surface Mount A127548DKR-ND
243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

243 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1057
Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1057
RES, 243K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 243K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1058
Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1058
RES, 243K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 243K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:243kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127548CT-ND 73AC1057
Product Name Chip Resistor - Surface Mount Res, 243K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details