TE Connectivity Chip Resistor - Surface Mount RP73PF1E23K7BTD

Description
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127451TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127451TR-ND
Chip Resistor - Surface Mount A127451TR-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127451DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127451DKR-ND
Chip Resistor - Surface Mount A127451DKR-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127451CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127451CT-ND
Chip Resistor - Surface Mount A127451CT-ND
23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

23.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1013 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1013
Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1013
RES, 23K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1014
Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1014
RES, 23K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 23K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127451TR-ND 73AC1013
Product Name Chip Resistor - Surface Mount Res, 23K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details