23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
23.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.2kohm;
RES, 23K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:23.2kohm;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A127450DKR-ND | 73AC1009 |
| Product Name | Chip Resistor - Surface Mount | Res, 23K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |