TE Connectivity Chip Resistor - Surface Mount RP73PF1E232RBTDF

Description
232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E232RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E232RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E232RBTDF-ND
232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E232RBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E232RBTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E232RBTDFTR-ND
RP 1E 0.1W 232R 0.1% 25PPM 1K RL

RP 1E 0.1W 232R 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1031
Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1031
RES, 232R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 232R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1032 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1032
Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1032
RES, 232R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 232R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:232ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E232RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E232RBTDF
Chip Resistor - Surface Mount RP73PF1E232RBTDF
RES 232 OHM 0.1% 1/16W 0402

RES 232 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E232RBTDF-ND 1111-RP73PF1E232RBTDFTR-ND 73AC1031 RP73PF1E232RBTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 232R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details