TE Connectivity Chip Resistor - Surface Mount RP73PF1E22K6BTDF

Description
22.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E22K6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E22K6BTDF-ND
Chip Resistor - Surface Mount RP73PF1E22K6BTDF-ND
22.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0983
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0983
RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0984
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0984
RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E22K6BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E22K6BTDF
Chip Resistor - Surface Mount RP73PF1E22K6BTDF
RES 22.6K OHM 0.1% 1/16W 0402

RES 22.6K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E22K6BTDF-ND 73AC0983 RP73PF1E22K6BTDF
Product Name Chip Resistor - Surface Mount Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2573153 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 24 ohms
View Details