TE Connectivity Chip Resistor - Surface Mount RP73PF1E22K6BTD

Description
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127449DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127449DKR-ND
Chip Resistor - Surface Mount A127449DKR-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127449TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127449TR-ND
Chip Resistor - Surface Mount A127449TR-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127449CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127449CT-ND
Chip Resistor - Surface Mount A127449CT-ND
22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

22.6 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E22K6BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E22K6BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E22K6BTD
RES 22.6K OHM 0.1% 1/10W 0402

RES 22.6K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0982
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0982
RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0981 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0981
Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0981
RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127449DKR-ND RP73PF1E22K6BTD 73AC0982
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 22K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details