TE Connectivity Chip Resistor - Surface Mount RP73PF1E226RBTD

Description
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127257CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127257CT-ND
Chip Resistor - Surface Mount A127257CT-ND
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127257TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127257TR-ND
Chip Resistor - Surface Mount A127257TR-ND
226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

226 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1005 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1005
Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1005
RES, 226R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 226R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1006
Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1006
RES, 226R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 226R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E226RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E226RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E226RBTD
RES 226 OHM 0.1% 1/10W 0402

RES 226 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127257CT-ND 73AC1005 RP73PF1E226RBTD
Product Name Chip Resistor - Surface Mount Res, 226R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176230-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details