TE Connectivity Chip Resistor - Surface Mount RP73PF1E21KBTD

Description
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127446TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127446TR-ND
Chip Resistor - Surface Mount A127446TR-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127446CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127446CT-ND
Chip Resistor - Surface Mount A127446CT-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127446DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127446DKR-ND
Chip Resistor - Surface Mount A127446DKR-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0946 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0946
Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0946
RES, 21K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0945 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0945
Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0945
RES, 21K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 21K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127446TR-ND 73AC0946
Product Name Chip Resistor - Surface Mount Res, 21K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details