The RP73PF1E215KBTD is a precision surface mount resistor with a resistance value of 215 kΩ and a tolerance of ±0.1%. It is designed in a compact 0402 package and has a power rating of 0.1 W. The resistor is constructed using thin film technology, which contributes to its precision and stability. It operates within a voltage rating of 25 V and has an operating temperature range of -55°C to 155°C. The resistor features a low temperature coefficient of ±25 ppm/°C, ensuring minimal drift with temperature changes. It is packaged in a taped and reeled format for automated assembly processes. Compliance with EU RoHS and other environmental directives indicates its suitability for environmentally conscious designs.
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
215 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 215K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 215K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:215kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A127543TR-ND | 73AC0969 |
| Product Name | Chip Resistor - Surface Mount | Res, 215K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |