TE Connectivity Chip Resistor - Surface Mount RP73PF1E20R5BTD

Description
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127157TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127157TR-ND
Chip Resistor - Surface Mount A127157TR-ND
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127157DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127157DKR-ND
Chip Resistor - Surface Mount A127157DKR-ND
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127157CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127157CT-ND
Chip Resistor - Surface Mount A127157CT-ND
20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0925
Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0925
RES, 20R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 20R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0926 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0926
Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0926
RES, 20R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 20R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127157TR-ND 73AC0925
Product Name Chip Resistor - Surface Mount Res, 20R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details