TE Connectivity Chip Resistor - Surface Mount RP73PF1E20K5BTDF

Description
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E20K5BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E20K5BTDF-ND
Chip Resistor - Surface Mount RP73PF1E20K5BTDF-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0920 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0920
Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0920
RES, 20K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0919 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0919
Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0919
RES, 20K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E20K5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E20K5BTDF
Chip Resistor - Surface Mount RP73PF1E20K5BTDF
RES 20.5K OHM 0.1% 1/16W 0402

RES 20.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E20K5BTDF-ND 73AC0920 RP73PF1E20K5BTDF
Product Name Chip Resistor - Surface Mount Res, 20K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details