TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K91BTD

Description
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127346TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127346TR-ND
Chip Resistor - Surface Mount A127346TR-ND
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127346CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127346CT-ND
Chip Resistor - Surface Mount A127346CT-ND
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127346DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127346DKR-ND
Chip Resistor - Surface Mount A127346DKR-ND
1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.91 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0374
Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0374
RES, 1K91, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0373
Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0373
RES, 1K91, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K91, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127346TR-ND 73AC0374
Product Name Chip Resistor - Surface Mount Res, 1K91, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details