The RP73 series resistor, specifically the part number 73AC0320, is a thin film chip resistor with a resistance value of 1.37 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. This resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/°C. The maximum operating voltage is rated at 50V, making it suitable for various electronic applications. The operating temperature range is from -55°C to +155°C, ensuring reliability in diverse environments. The RP73 series is known for its stability and uniform physical dimensions, which help reduce placement issues during assembly.
1.37 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 1K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.37kohm;
RES, 1K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.37kohm;
RES 1.37K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E1K37BTDF-ND | 73AC0319 | RP73PF1E1K37BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 1K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |