1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
1.27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 1K27, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.27kohm;
RES, 1K27, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.27kohm;
RES 1.27K OHM 0.1% 1/10W 0402
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A127329DKR-ND | 73AC0305 | RP73PF1E1K27BTD |
| Product Name | Chip Resistor - Surface Mount | Res, 1K27, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |