TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K13BTD

Description
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127324TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127324TR-ND
Chip Resistor - Surface Mount A127324TR-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127324DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127324DKR-ND
Chip Resistor - Surface Mount A127324DKR-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127324CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127324CT-ND
Chip Resistor - Surface Mount A127324CT-ND
1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.13 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0285
Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0285
RES, 1K13, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0286
Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0286
RES, 1K13, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K13, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.13kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127324TR-ND 73AC0285
Product Name Chip Resistor - Surface Mount Res, 1K13, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614948-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 71500 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details