TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K02BTDF

Description
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E1K02BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E1K02BTDF-ND
Chip Resistor - Surface Mount RP73PF1E1K02BTDF-ND
1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.02 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0271 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0271
Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0271
RES, 1K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0272
Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0272
RES, 1K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K02, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.02kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E1K02BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E1K02BTDF
Chip Resistor - Surface Mount RP73PF1E1K02BTDF
RES 1.02K OHM 0.1% 1/16W 0402

RES 1.02K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E1K02BTDF-ND 73AC0271 RP73PF1E1K02BTDF
Product Name Chip Resistor - Surface Mount Res, 1K02, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457423 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 50 ohms
View Details