TE Connectivity Chip Resistor - Surface Mount RP73PF1E19R6BTD

Description
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127155CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127155CT-ND
Chip Resistor - Surface Mount A127155CT-ND
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127155TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127155TR-ND
Chip Resistor - Surface Mount A127155TR-ND
19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

19.6 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0826 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0826
Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0826
RES, 19R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 19R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0825
Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0825
RES, 19R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 19R6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127155CT-ND 73AC0826
Product Name Chip Resistor - Surface Mount Res, 19R6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 19.6 ohms 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details