TE Connectivity Chip Resistor - Surface Mount RP73PF1E19K6BTDF

Description
19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Description
19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP73 series resistor, specifically the part number 73AC0819, is a thin film chip resistor with a resistance value of 19.6 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications where space and precision are critical. The resistor features a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring stable performance across a wide temperature range of -55°C to +155°C. The RP73 series is designed for high precision and reliability, making it ideal for use in communications, industrial controls, instrumentation, and medical applications.

Datasheet Summary
Powered by GS/AI

The RP73 series resistor, specifically the part number 73AC0819, is a thin film chip resistor with a resistance value of 19.6 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications where space and precision are critical. The resistor features a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring stable performance across a wide temperature range of -55°C to +155°C. The RP73 series is designed for high precision and reliability, making it ideal for use in communications, industrial controls, instrumentation, and medical applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E19K6BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E19K6BTDF-ND
Chip Resistor - Surface Mount RP73PF1E19K6BTDF-ND
19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0819
Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0819
RES, 19K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 19K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0820
Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0820
RES, 19K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 19K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E19K6BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E19K6BTDF
Chip Resistor - Surface Mount RP73PF1E19K6BTDF
RES 19.6K OHM 0.1% 1/16W 0402

RES 19.6K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E19K6BTDF-ND 73AC0819 RP73PF1E19K6BTDF
Product Name Chip Resistor - Surface Mount Res, 19K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers