TE Connectivity Chip Resistor - Surface Mount RP73PF1E196RBTD

Description
196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127251DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127251DKR-ND
Chip Resistor - Surface Mount A127251DKR-ND
196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127251TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127251TR-ND
Chip Resistor - Surface Mount A127251TR-ND
196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127251CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127251CT-ND
Chip Resistor - Surface Mount A127251CT-ND
196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

196 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0842
Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0842
RES, 196R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 196R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0841
Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0841
RES, 196R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 196R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:196ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127251DKR-ND 73AC0842
Product Name Chip Resistor - Surface Mount Res, 196R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 196 ohms 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details