TE Connectivity Chip Resistor - Surface Mount RP73PF1E18R7BTD

Description
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127153TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127153TR-ND
Chip Resistor - Surface Mount A127153TR-ND
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127153CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127153CT-ND
Chip Resistor - Surface Mount A127153CT-ND
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127153DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127153DKR-ND
Chip Resistor - Surface Mount A127153DKR-ND
18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

18.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E18R7BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E18R7BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E18R7BTD
RES 18.7 OHM 0.1% 1/10W 0402

RES 18.7 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0793
Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0793
RES, 18R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0794
Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0794
RES, 18R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127153TR-ND RP73PF1E18R7BTD 73AC0793
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 18R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers