The RP73 series resistor, specifically the part number 73AC0787, is a thin film chip resistor with a resistance value of 18.7 kΩ and a tolerance of ±0.1%. It has a power rating of 100 mW and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications in communications, industrial controls, instrumentation, and medical devices. The resistor features a temperature coefficient of resistance (TCR) of 25 ppm/°C, ensuring stable performance across a wide temperature range of -55°C to +155°C. Additionally, it offers high insulation resistance greater than 1000 MΩ, contributing to its reliability in demanding environments. This product is RoHS compliant, aligning with environmental standards.
RES 18.7K OHM 0.1% 1/16W 0402
RES 18.7K OHM 0.1% 1/16W 0402
18.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 18K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.7kohm;
RES, 18K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:18.7kohm;
RES 18.7K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF1E18K7BTDFDKR-ND | 73AC0788 | RP73PF1E18K7BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 18K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |