RES 187 OHM 0.1% 1/16W 0402
RES 187 OHM 0.1% 1/16W 0402
187 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 187 OHM 0.1% 1/16W 0402
RES, 187R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:187ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 187R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:187ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF1E187RBTDFCT-ND | RP73PF1E187RBTDF | 73AC0812 | 48AC6968 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 187R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 187R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | 0402 |
| Resistance Range | 187 ohms | 187 ohms | 187 ohms | 187 ohms |