TE Connectivity Chip Resistor - Surface Mount RP73PF1E17K8BTD

Description
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127439DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127439DKR-ND
Chip Resistor - Surface Mount A127439DKR-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127439TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127439TR-ND
Chip Resistor - Surface Mount A127439TR-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127439CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127439CT-ND
Chip Resistor - Surface Mount A127439CT-ND
17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

17.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0754
Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0754
RES, 17K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0753
Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0753
RES, 17K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 17K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:17.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127439DKR-ND 73AC0754
Product Name Chip Resistor - Surface Mount Res, 17K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details