TE Connectivity Chip Resistor - Surface Mount RP73PF1E174KBTD

Description
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127534DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127534DKR-ND
Chip Resistor - Surface Mount A127534DKR-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127534TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127534TR-ND
Chip Resistor - Surface Mount A127534TR-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127534CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127534CT-ND
Chip Resistor - Surface Mount A127534CT-ND
174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

174 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E174KBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E174KBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E174KBTDTR-ND
RP 1E 0.1W 174K 0.1% 25PPM 5K RL

RP 1E 0.1W 174K 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0765 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0765
Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0765
RES, 174K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 174K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0766
Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0766
RES, 174K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 174K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:174kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127534DKR-ND 1111-RP73PF1E174KBTDTR-ND 73AC0765
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 174K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1333FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details