TE Connectivity Chip Resistor - Surface Mount RP73PF1E16R2BTD

Description
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127147CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127147CT-ND
Chip Resistor - Surface Mount A127147CT-ND
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127147TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127147TR-ND
Chip Resistor - Surface Mount A127147TR-ND
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127147DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127147DKR-ND
Chip Resistor - Surface Mount A127147DKR-ND
16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0714 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0714
Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0714
RES, 16R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 16R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0713
Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0713
RES, 16R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 16R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127147CT-ND 73AC0714
Product Name Chip Resistor - Surface Mount Res, 16R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details