TE Connectivity Chip Resistor - Surface Mount RP73PF1E16K2BTD

Description
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127435TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127435TR-ND
Chip Resistor - Surface Mount A127435TR-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127435DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127435DKR-ND
Chip Resistor - Surface Mount A127435DKR-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127435CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127435CT-ND
Chip Resistor - Surface Mount A127435CT-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0702
Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0702
RES, 16K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0701
Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0701
RES, 16K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 16K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:16.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E16K2BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E16K2BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E16K2BTD
RES 16.2K OHM 0.1% 1/10W 0402

RES 16.2K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127435TR-ND 73AC0702 RP73PF1E16K2BTD
Product Name Chip Resistor - Surface Mount Res, 16K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details