The RP73P series thin film resistor, specifically the part number 48AC6932, features a resistance value of 15 ohms with a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 case style. The maximum operating voltage for this resistor is 50V, making it suitable for various applications where space and precision are critical. The resistor is RoHS compliant and is designed for high stability and reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/°C. This product is ideal for use in communications, industrial controls, instrumentation, and medical applications.
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
15 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 15R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:15ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes
RES, 15R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A127144TR-ND | 73AC0666 | 48AC6932 |
| Product Name | Chip Resistor - Surface Mount | Res, 15R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 15R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |