The Res, 158R, 0.1%, 0.1W, 0402, Thin Film resistor is a high precision component with a resistance value of 158 ohms and a tolerance of ±0.1%. It has a power rating of 100mW and is housed in a compact 0402 package. The resistor is designed for applications requiring thin film technology, which offers improved stability and accuracy. It is suitable for use in various electronic circuits, including communications, industrial controls, and instrumentation. The maximum operating voltage for this resistor is 50V, and it is RoHS compliant, making it suitable for environmentally conscious designs.
158 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 158R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 158R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES 158 OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E158RBTDF-ND | 73AC0699 | RP73PF1E158RBTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 158R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 158 ohms | 158 ohms | 158 ohms |