TE Connectivity Chip Resistor - Surface Mount RP73PF1E158KBTD

Description
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127530CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127530CT-ND
Chip Resistor - Surface Mount A127530CT-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127530TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127530TR-ND
Chip Resistor - Surface Mount A127530TR-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127530DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127530DKR-ND
Chip Resistor - Surface Mount A127530DKR-ND
158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

158 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E158KBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E158KBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E158KBTD
RES 158K OHM 0.1% 1/10W 0402

RES 158K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0694 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0694
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0694
RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0693
Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0693
RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 158K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:158kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127530CT-ND RP73PF1E158KBTD 73AC0694
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 158K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details