TE Connectivity Chip Resistor - Surface Mount RP73PF1E150KBTD

Description
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127528DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127528DKR-ND
Chip Resistor - Surface Mount A127528DKR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127528TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127528TR-ND
Chip Resistor - Surface Mount A127528TR-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127528CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127528CT-ND
Chip Resistor - Surface Mount A127528CT-ND
150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

150 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0678
Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0678
RES, 150K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:150kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6935 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6935
Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6935
RES, 150K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 150K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127528DKR-ND 73AC0678 48AC6935
Product Name Chip Resistor - Surface Mount Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 150K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details