TE Connectivity Chip Resistor - Surface Mount RP73PF1E14RBTD

Description
14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127141DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127141DKR-ND
Chip Resistor - Surface Mount A127141DKR-ND
14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127141CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127141CT-ND
Chip Resistor - Surface Mount A127141CT-ND
14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127141TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127141TR-ND
Chip Resistor - Surface Mount A127141TR-ND
14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0618 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0618
Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0618
RES, 14R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 14R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site
Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0617
Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0617
RES, 14R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 14R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E14RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E14RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E14RBTD
RES 14 OHM 0.1% 1/10W 0402

RES 14 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127141DKR-ND 73AC0618 RP73PF1E14RBTD
Product Name Chip Resistor - Surface Mount Res, 14R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 14 ohms 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2573277 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 180 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers