The RP73 series resistor, specifically the part number 73AC0612, is a thin film chip resistor with a resistance value of 14.3 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. This resistor is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/°C. The maximum operating voltage is rated at 50V, making it suitable for various electronic applications. The RP73 series is known for its stability and reliability, with an operating temperature range of -55°C to +155°C. This product is RoHS compliant, ensuring it meets environmental standards.
14.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 14K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3kohm;
RES, 14K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3kohm;
RES 14.3K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E14K3BTDF-ND | 73AC0611 | RP73PF1E14K3BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |