TE Connectivity Chip Resistor - Surface Mount RP73PF1E14K3BTD

Description
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127430TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127430TR-ND
Chip Resistor - Surface Mount A127430TR-ND
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127430CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127430CT-ND
Chip Resistor - Surface Mount A127430CT-ND
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127430DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127430DKR-ND
Chip Resistor - Surface Mount A127430DKR-ND
14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

14.3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0610
Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0610
RES, 14K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0609
Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0609
RES, 14K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127430TR-ND 73AC0610
Product Name Chip Resistor - Surface Mount Res, 14K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details