TE Connectivity Chip Resistor - Surface Mount RP73PF1E147RBTD

Description
147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127239TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127239TR-ND
Chip Resistor - Surface Mount A127239TR-ND
147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127239CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127239CT-ND
Chip Resistor - Surface Mount A127239CT-ND
147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127239DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127239DKR-ND
Chip Resistor - Surface Mount A127239DKR-ND
147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

147 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0649
Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0649
RES, 147R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 147R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0650 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0650
Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0650
RES, 147R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 147R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E147RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E147RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E147RBTD
RES 147 OHM 0.1% 1/10W 0402

RES 147 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127239TR-ND 73AC0649 RP73PF1E147RBTD
Product Name Chip Resistor - Surface Mount Res, 147R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 147 ohms 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details