TE Connectivity Chip Resistor - Surface Mount RP73PF1E147KBTDF

Description
RES 147K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 147K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E147KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E147KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E147KBTDFCT-ND
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E147KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E147KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E147KBTDFTR-ND
147 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

147 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E147KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E147KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E147KBTDFDKR-ND
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E147KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E147KBTDF
Chip Resistor - Surface Mount RP73PF1E147KBTDF
RES 147K OHM 0.1% 1/16W 0402

RES 147K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0647
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0647
RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0648
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0648
RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E147KBTDFCT-ND RP73PF1E147KBTDF 73AC0647
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879005-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers