TE Connectivity Chip Resistor - Surface Mount RP73PF1E147KBTD

Description
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127527CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127527CT-ND
Chip Resistor - Surface Mount A127527CT-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127527TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127527TR-ND
Chip Resistor - Surface Mount A127527TR-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127527DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127527DKR-ND
Chip Resistor - Surface Mount A127527DKR-ND
147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

147 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E147KBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E147KBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E147KBTD
RES 147K OHM 0.1% 1/10W 0402

RES 147K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0646 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0646
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0646
RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0645 - Newark, An Avnet Company
Chicago, IL, United States
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0645
Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0645
RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 147K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:147kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127527CT-ND RP73PF1E147KBTD 73AC0646
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 147K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details