TE Connectivity Chip Resistor - Surface Mount RP73PF1E143KBTD

Description
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127526CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127526CT-ND
Chip Resistor - Surface Mount A127526CT-ND
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127526TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127526TR-ND
Chip Resistor - Surface Mount A127526TR-ND
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127526DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127526DKR-ND
Chip Resistor - Surface Mount A127526DKR-ND
143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

143 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0637
Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0637
RES, 143K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 143K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0638
Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0638
RES, 143K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 143K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:143kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127526CT-ND 73AC0637
Product Name Chip Resistor - Surface Mount Res, 143K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567747 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details