TE Connectivity Chip Resistor - Surface Mount RP73PF1E140KBTDF

Description
RES 140K OHM 0.1% 1/16W 0402
Request a Quote
Description
RES 140K OHM 0.1% 1/16W 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RP73 series resistor, specifically the part number 73AC0631, is a thin film chip resistor with a resistance value of 140 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications where space and precision are critical. The resistor operates effectively within a temperature range of -55°C to +155°C and features a high insulation resistance of over 1000 MΩ. This product is RoHS compliant, ensuring it meets environmental standards. The RP73 series is known for its stability and reliability, making it a suitable choice for applications in communications, industrial controls, instrumentation, and medical devices.

Datasheet Summary
Powered by GS/AI

The RP73 series resistor, specifically the part number 73AC0631, is a thin film chip resistor with a resistance value of 140 kΩ and a tolerance of ±0.1%. It has a power rating of 0.1W and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications where space and precision are critical. The resistor operates effectively within a temperature range of -55°C to +155°C and features a high insulation resistance of over 1000 MΩ. This product is RoHS compliant, ensuring it meets environmental standards. The RP73 series is known for its stability and reliability, making it a suitable choice for applications in communications, industrial controls, instrumentation, and medical devices.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E140KBTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E140KBTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E140KBTDFDKR-ND
RES 140K OHM 0.1% 1/16W 0402

RES 140K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E140KBTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E140KBTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E140KBTDFCT-ND
RES 140K OHM 0.1% 1/16W 0402

RES 140K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E140KBTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E140KBTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E140KBTDFTR-ND
140 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

140 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0632
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0632
RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0631
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0631
RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E140KBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E140KBTDF
Chip Resistor - Surface Mount RP73PF1E140KBTDF
RES 140K OHM 0.1% 1/16W 0402

RES 140K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E140KBTDFDKR-ND 73AC0632 RP73PF1E140KBTDF
Product Name Chip Resistor - Surface Mount Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details