TE Connectivity Chip Resistor - Surface Mount RP73PF1E140KBTD

Description
140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127525CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127525CT-ND
Chip Resistor - Surface Mount A127525CT-ND
140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127525TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127525TR-ND
Chip Resistor - Surface Mount A127525TR-ND
140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127525DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127525DKR-ND
Chip Resistor - Surface Mount A127525DKR-ND
140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

140 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0630
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0630
RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0629
Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0629
RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 140K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:140kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127525CT-ND 73AC0630
Product Name Chip Resistor - Surface Mount Res, 140K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers