TE Connectivity Chip Resistor - Surface Mount RP73PF1E13R7BTDF

Description
13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E13R7BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E13R7BTDF-ND
Chip Resistor - Surface Mount RP73PF1E13R7BTDF-ND
13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E13R7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E13R7BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E13R7BTDFTR-ND
RP 1E 0.1W 13R7 0.1% 25PPM 1K RL

RP 1E 0.1W 13R7 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0580
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0580
RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0579
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0579
RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E13R7BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E13R7BTDF
Chip Resistor - Surface Mount RP73PF1E13R7BTDF
RES 13.7 OHM 0.1% 1/16W 0402

RES 13.7 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E13R7BTDF-ND 1111-RP73PF1E13R7BTDFTR-ND 73AC0580 RP73PF1E13R7BTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers