TE Connectivity Chip Resistor - Surface Mount RP73PF1E13R7BTD

Description
13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127140TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127140TR-ND
Chip Resistor - Surface Mount A127140TR-ND
13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127140CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127140CT-ND
Chip Resistor - Surface Mount A127140CT-ND
13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127140DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127140DKR-ND
Chip Resistor - Surface Mount A127140DKR-ND
13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0578
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0578
RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0577
Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0577
RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E13R7BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E13R7BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E13R7BTD
RES 13.7 OHM 0.1% 1/10W 0402

RES 13.7 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127140TR-ND 73AC0578 RP73PF1E13R7BTD
Product Name Chip Resistor - Surface Mount Res, 13R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 13.7 ohms 13.7 ohms 13.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details