TE Connectivity Chip Resistor - Surface Mount RP73PF1E13K7BTDF

Description
RES 13.7K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 13.7K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E13K7BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E13K7BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E13K7BTDFDKR-ND
RES 13.7K OHM 0.1% 1/16W 0402

RES 13.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E13K7BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E13K7BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E13K7BTDFCT-ND
RES 13.7K OHM 0.1% 1/16W 0402

RES 13.7K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E13K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E13K7BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E13K7BTDFTR-ND
13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E13K7BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E13K7BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E13K7BTDFTR-ND
RP 1E 0.1W 13K7 0.1% 25PPM 1K RL

RP 1E 0.1W 13K7 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0567 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0567
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0567
RES, 13K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0568
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0568
RES, 13K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6907
Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6907
RES, 13K7, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13.7kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:13.7kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E13K7BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E13K7BTDF
Chip Resistor - Surface Mount RP73PF1E13K7BTDF
RES 13.7K OHM 0.1% 1/16W 0402

RES 13.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E13K7BTDFDKR-ND 73AC0567 48AC6907 RP73PF1E13K7BTDF
Product Name Chip Resistor - Surface Mount Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 13K7, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data