TE Connectivity Chip Resistor - Surface Mount RP73PF1E13K3BTDF

Description
RES 13.3K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 13.3K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E13K3BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E13K3BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E13K3BTDFCT-ND
RES 13.3K OHM 0.1% 1/16W 0402

RES 13.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E13K3BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E13K3BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E13K3BTDFTR-ND
13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

13.3 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E13K3BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E13K3BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E13K3BTDFDKR-ND
RES 13.3K OHM 0.1% 1/16W 0402

RES 13.3K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0564
Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0564
RES, 13K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0563 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0563
Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0563
RES, 13K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 13K3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:13.3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E13K3BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E13K3BTDF
Chip Resistor - Surface Mount RP73PF1E13K3BTDF
RES 13.3K OHM 0.1% 1/16W 0402

RES 13.3K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E13K3BTDFCT-ND 73AC0564 RP73PF1E13K3BTDF
Product Name Chip Resistor - Surface Mount Res, 13K3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2176397-4 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
Tolerance 1 +/- %
View Details
3 suppliers