The RP73P series thin film resistor, part number 48AC6915, features a resistance value of 137 kΩ with a tolerance of ±0.1%. It is designed for a power rating of 0.1W and operates at a maximum voltage of 50V. The resistor is housed in a compact 0402 case style, making it suitable for applications where space is a constraint. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor is RoHS compliant, indicating it meets environmental standards. This component is ideal for precision applications in communications, industrial controls, instrumentation, and medical devices.
RES 137K OHM 0.1% 1/16W 0402
137 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 137K OHM 0.1% 1/16W 0402
RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 137K, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:137kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
RES 137K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF1E137KBTDFDKR-ND | 73AC0600 | 48AC6915 | RP73PF1E137KBTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 137K, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |