TE Connectivity Chip Resistor - Surface Mount RP73PF1E130RBTDF

Description
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E130RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E130RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E130RBTDF-ND
130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

130 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E130RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E130RBTDF
Chip Resistor - Surface Mount RP73PF1E130RBTDF
RES 130 OHM 0.1% 1/16W 0402

RES 130 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0587
Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0587
RES, 130R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0588
Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0588
RES, 130R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 130R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E130RBTDF-ND RP73PF1E130RBTDF 73AC0587
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 130R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2176398-8 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details